Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448640416

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328209-7448640416 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.654" W (21.20mm x 16.60mm) Current Rating (Max): 500mA Standard Package: 120 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.886" (22.50mm) Number of Lines: 2 Inductance @ Frequency: 18 mH @ 10 kHz DC Resistance (DCR) (Max): 1.2Ohm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1678-5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328209-7448640416 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.654" W (21.20mm x 16.60mm) Current Rating (Max): 500mA Standard Package: 120 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.886" (22.50mm) Number of Lines: 2 Inductance @ Frequency: 18 mH @ 10 kHz DC Resistance (DCR) (Max): 1.2Ohm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1678-5 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328209-7448640416 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328209-7448640416
Filters - Common Mode Chokes 1328209-7448640416
Manufacturer: Würth Elektronik Win Source Part Number: 1328209-7448640416 Category: Filters>Common Mode Chokes Packaging: Tube Voltage Rating - AC: 250V Size / Dimension: 0.835" L x 0.654" W (21.20mm x 16.60mm) Current Rating (Max): 500mA Standard Package: 120 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.886" (22.50mm) Number of Lines: 2 Inductance @ Frequency: 18 mH @ 10 kHz DC Resistance (DCR) (Max): 1.2Ohm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1678-5 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328209-7448640416
Category: Filters>Common Mode Chokes
Packaging: Tube
Voltage Rating - AC: 250V
Size / Dimension: 0.835" L x 0.654" W (21.20mm x 16.60mm)
Current Rating (Max): 500mA
Standard Package: 120
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.886" (22.50mm)
Number of Lines: 2
Inductance @ Frequency: 18 mH @ 10 kHz
DC Resistance (DCR) (Max): 1.2Ohm (Typ)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-1678-5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328209-7448640416
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 18000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1676949-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers