Wurth Electronics ICS, Inc. Filters-Common Mode Chokes 7448640415

Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 708mOhm (Typ)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 708mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters-Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters-Common Mode Chokes
Filters-Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters-Common Mode Chokes Series: WE-FC Package: Tray Product Status: Active Filter Type: Power Line Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz Current Rating (Max): 600mA DC Resistance (DCR) (Max): 708mOhm (Typ)

Manufacturer: Würth Elektronik
Category: Filters-Common Mode Chokes
Series: WE-FC
Package: Tray
Product Status: Active
Filter Type: Power Line
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 10 kHz
Current Rating (Max): 600mA
DC Resistance (DCR) (Max): 708mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters-Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data