Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744862250

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328220-744862250 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 250mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 10 kHz DC Resistance (DCR) (Max): 3.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3145-5,732-3145, 732-3145-5-ND,744862 250 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328220-744862250 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 250mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 10 kHz DC Resistance (DCR) (Max): 3.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3145-5,732-3145, 732-3145-5-ND,744862 250 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1328220-744862250 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328220-744862250
Filters - Common Mode Chokes 1328220-744862250
Manufacturer: Würth Elektronik Win Source Part Number: 1328220-744862250 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 400V Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm) Current Rating (Max): 250mA Standard Package: 88 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.669" (17.00mm) Number of Lines: 2 Inductance @ Frequency: 25 mH @ 10 kHz DC Resistance (DCR) (Max): 3.6Ohm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-3145-5,732-3145, 732-3145-5-ND,744862 250 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328220-744862250
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 400V
Size / Dimension: 0.669" L x 0.433" W (17.00mm x 11.00mm)
Current Rating (Max): 250mA
Standard Package: 88
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.669" (17.00mm)
Number of Lines: 2
Inductance @ Frequency: 25 mH @ 10 kHz
DC Resistance (DCR) (Max): 3.6Ohm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-3145-5,732-3145,732-3145-5-ND,744862250
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328220-744862250
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 25000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details