Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 74485540350

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327638-74485540350 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 14 µH Inductance - Connected In Parallel: 3.5 µH Current Rating - Parallel: 14 A Current Rating - Series: 7 A Current Saturation - Parallel: 27 A Current Saturation - Series: 13.5 A DC Resistance (DCR) - Parallel: 12mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4564-6,732-4564- 1,732-4564-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327638-74485540350 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 14 µH Inductance - Connected In Parallel: 3.5 µH Current Rating - Parallel: 14 A Current Rating - Series: 7 A Current Saturation - Parallel: 27 A Current Saturation - Series: 13.5 A DC Resistance (DCR) - Parallel: 12mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4564-6,732-4564- 1,732-4564-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327638-74485540350 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327638-74485540350
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327638-74485540350
Manufacturer: Würth Elektronik Win Source Part Number: 1327638-74485540350 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 14 µH Inductance - Connected In Parallel: 3.5 µH Current Rating - Parallel: 14 A Current Rating - Series: 7 A Current Saturation - Parallel: 27 A Current Saturation - Series: 13.5 A DC Resistance (DCR) - Parallel: 12mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4564-6,732-4564- 1,732-4564-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327638-74485540350
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.413" (10.50mm)
Number of Coils: 2
Inductance - Connected In Series: 14 µH
Inductance - Connected In Parallel: 3.5 µH
Current Rating - Parallel: 14 A
Current Rating - Series: 7 A
Current Saturation - Parallel: 27 A
Current Saturation - Series: 13.5 A
DC Resistance (DCR) - Parallel: 12mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 4-SMD
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4564-6,732-4564-1,732-4564-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327638-74485540350
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-16N 0402HP-16NXJRW , 0402HP-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details