Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 74485540290

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327642-74485540290 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 11.6 µH Inductance - Connected In Parallel: 2.9 µH Current Rating - Parallel: 17 A Current Rating - Series: 8.5 A Current Saturation - Parallel: 29 A Current Saturation - Series: 14.5 A DC Resistance (DCR) - Parallel: 8.96mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4563-6,732-4563- 1,732-4563-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327642-74485540290 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 11.6 µH Inductance - Connected In Parallel: 2.9 µH Current Rating - Parallel: 17 A Current Rating - Series: 8.5 A Current Saturation - Parallel: 29 A Current Saturation - Series: 14.5 A DC Resistance (DCR) - Parallel: 8.96mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4563-6,732-4563- 1,732-4563-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1327642-74485540290 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1327642-74485540290
Inductors, Coils, Chokes - Arrays, Signal Transformers 1327642-74485540290
Manufacturer: Würth Elektronik Win Source Part Number: 1327642-74485540290 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 11.6 µH Inductance - Connected In Parallel: 2.9 µH Current Rating - Parallel: 17 A Current Rating - Series: 8.5 A Current Saturation - Parallel: 29 A Current Saturation - Series: 14.5 A DC Resistance (DCR) - Parallel: 8.96mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: 4-SMD ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4563-6,732-4563- 1,732-4563-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327642-74485540290
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±20%
Height: 0.413" (10.50mm)
Number of Coils: 2
Inductance - Connected In Series: 11.6 µH
Inductance - Connected In Parallel: 2.9 µH
Current Rating - Parallel: 17 A
Current Rating - Series: 8.5 A
Current Saturation - Parallel: 29 A
Current Saturation - Series: 14.5 A
DC Resistance (DCR) - Parallel: 8.96mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 4-SMD
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4563-6,732-4563-1,732-4563-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327642-74485540290
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details