Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers 74485540170

Description
Win Source Part Number: 1381130-74485540170 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-CFWI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 6.8 µH Inductance - Connected In Parallel: 1.7 µH Current Rating - Parallel: 21 A Current Rating - Series: 10.5 A Current Saturation - Parallel: 39 A Current Saturation - Series: 19.5 A DC Resistance (DCR) - Parallel: 5.28mOhm Max Mounting Type: Surface Mount Package / Case: 4-SMD Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381130-74485540170 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-CFWI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 6.8 µH Inductance - Connected In Parallel: 1.7 µH Current Rating - Parallel: 21 A Current Rating - Series: 10.5 A Current Saturation - Parallel: 39 A Current Saturation - Series: 19.5 A DC Resistance (DCR) - Parallel: 5.28mOhm Max Mounting Type: Surface Mount Package / Case: 4-SMD Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1381130-74485540170 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1381130-74485540170
Inductors, Coils, Chokes - Arrays, Signal Transformers 1381130-74485540170
Win Source Part Number: 1381130-74485540170 Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: WE-CFWI Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm) Standard Package: 300 pcs Tolerance: ±20% Height: 0.413" (10.50mm) Number of Coils: 2 Inductance - Connected In Series: 6.8 µH Inductance - Connected In Parallel: 1.7 µH Current Rating - Parallel: 21 A Current Rating - Series: 10.5 A Current Saturation - Parallel: 39 A Current Saturation - Series: 19.5 A DC Resistance (DCR) - Parallel: 5.28mOhm Max Mounting Type: Surface Mount Package / Case: 4-SMD Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381130-74485540170
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: WE-CFWI
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm)
Standard Package: 300 pcs
Tolerance: ±20%
Height: 0.413" (10.50mm)
Number of Coils: 2
Inductance - Connected In Series: 6.8 µH
Inductance - Connected In Parallel: 1.7 µH
Current Rating - Parallel: 21 A
Current Rating - Series: 10.5 A
Current Saturation - Parallel: 39 A
Current Saturation - Series: 19.5 A
DC Resistance (DCR) - Parallel: 5.28mOhm Max
Mounting Type: Surface Mount
Package / Case: 4-SMD
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381130-74485540170
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details