Wurth Electronics ICS, Inc. Common Mode Chokes - 744842932 744842932

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857619-744842932 Series: WE-CMB Features: 32 µH @ 100 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857619-744842932 Series: WE-CMB Features: 32 µH @ 100 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744842932
857619-744842932
Common Mode Chokes - 744842932 857619-744842932
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857619-744842932 Series: WE-CMB Features: 32 µH @ 100 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857619-744842932
Series: WE-CMB
Features: 32 µH @ 100 kHz Line Common Mode Choke DCR
Package: Tray
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857619-744842932
Product Name Common Mode Chokes - 744842932
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 6-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details