Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744841414

Description
Win Source Part Number: 1381129-744841414 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.630" L x 0.295" W (16.00mm x 7.50mm) Current Rating (Max): 4A Standard Package: 300 pcs Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 Inductance @ Frequency: 14 µH @ 10 kHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381129-744841414 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.630" L x 0.295" W (16.00mm x 7.50mm) Current Rating (Max): 4A Standard Package: 300 pcs Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 Inductance @ Frequency: 14 µH @ 10 kHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1381129-744841414 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381129-744841414
Filters - Common Mode Chokes 1381129-744841414
Win Source Part Number: 1381129-744841414 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.630" L x 0.295" W (16.00mm x 7.50mm) Current Rating (Max): 4A Standard Package: 300 pcs Filter Type: Power Line Height (Max): 0.689" (17.50mm) Number of Lines: 2 Inductance @ Frequency: 14 µH @ 10 kHz DC Resistance (DCR) (Max): 15mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381129-744841414
Category: Filters>Common Mode Chokes
Series: WE-CMB
Package: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 0.630" L x 0.295" W (16.00mm x 7.50mm)
Current Rating (Max): 4A
Standard Package: 300 pcs
Filter Type: Power Line
Height (Max): 0.689" (17.50mm)
Number of Lines: 2
Inductance @ Frequency: 14 µH @ 10 kHz
DC Resistance (DCR) (Max): 15mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381129-744841414
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers