Wurth Electronics ICS, Inc. Filters Common Mode Chokes 744841210

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 100 µH @ 10 kHz DC Resistance (DCR) (Max): 80mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 100 µH @ 10 kHz DC Resistance (DCR) (Max): 80mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 100 µH @ 10 kHz DC Resistance (DCR) (Max): 80mOhm Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Filters Common Mode Chokes
Series: WE-CMB
Package: Bulk
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 100 µH @ 10 kHz
DC Resistance (DCR) (Max): 80mOhm
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data