Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744830017132

Description
Win Source Part Number: 1351245-744830017132 Category: Filters - Common Mode Chokes Series: WE-CMB HV Package: Tray Voltage Rating - AC: 760V Size / Dimension: 1.575" Dia x 0.906" W (40.00mm x 23.00mm) Current Rating (Max): 13.2A Standard Package: 12 Filter Type: Power Line Height (Max): 1.555" (39.50mm) Number of Lines: 2 Inductance @ Frequency: 1.7 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 10mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1351245-744830017132 Category: Filters - Common Mode Chokes Series: WE-CMB HV Package: Tray Voltage Rating - AC: 760V Size / Dimension: 1.575" Dia x 0.906" W (40.00mm x 23.00mm) Current Rating (Max): 13.2A Standard Package: 12 Filter Type: Power Line Height (Max): 1.555" (39.50mm) Number of Lines: 2 Inductance @ Frequency: 1.7 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 10mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1351245-744830017132 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1351245-744830017132
Filters - Common Mode Chokes 1351245-744830017132
Win Source Part Number: 1351245-744830017132 Category: Filters - Common Mode Chokes Series: WE-CMB HV Package: Tray Voltage Rating - AC: 760V Size / Dimension: 1.575" Dia x 0.906" W (40.00mm x 23.00mm) Current Rating (Max): 13.2A Standard Package: 12 Filter Type: Power Line Height (Max): 1.555" (39.50mm) Number of Lines: 2 Inductance @ Frequency: 1.7 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik DC Resistance (DCR) (Max): 10mOhm

Win Source Part Number: 1351245-744830017132
Category: Filters - Common Mode Chokes
Series: WE-CMB HV
Package: Tray
Voltage Rating - AC: 760V
Size / Dimension: 1.575" Dia x 0.906" W (40.00mm x 23.00mm)
Current Rating (Max): 13.2A
Standard Package: 12
Filter Type: Power Line
Height (Max): 1.555" (39.50mm)
Number of Lines: 2
Inductance @ Frequency: 1.7 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
DC Resistance (DCR) (Max): 10mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1351245-744830017132
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details