Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448251201

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329957-7448251201 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.866" W (30.00mm x 22.00mm) Current Rating (Max): 12A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.378" (35.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 9mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329957-7448251201 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.866" W (30.00mm x 22.00mm) Current Rating (Max): 12A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.378" (35.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 9mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1454 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1329957-7448251201 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1329957-7448251201
Filters - Common Mode Chokes 1329957-7448251201
Manufacturer: Würth Elektronik Win Source Part Number: 1329957-7448251201 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.181" L x 0.866" W (30.00mm x 22.00mm) Current Rating (Max): 12A Standard Package: 20 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.378" (35.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 100 kHz DC Resistance (DCR) (Max): 9mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-1454 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329957-7448251201
Category: Filters>Common Mode Chokes
Packaging: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 1.181" L x 0.866" W (30.00mm x 22.00mm)
Current Rating (Max): 12A
Standard Package: 20
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 1.378" (35.00mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 100 kHz
DC Resistance (DCR) (Max): 9mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-1454
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329957-7448251201
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Leaded Inductors - 1048436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details