Wurth Electronics ICS, Inc. Filters Common Mode Chokes 744824622

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Filters Common Mode Chokes Series: WE-CMB Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 2.2 mH @ 10 kHz DC Resistance (DCR) (Max): 20mOhm Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Filters Common Mode Chokes
Series: WE-CMB
Package: Bulk
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 2.2 mH @ 10 kHz
DC Resistance (DCR) (Max): 20mOhm
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details