Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744824101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327556-744824101 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.083" L x 0.728" W (27.50mm x 18.50mm) Current Rating (Max): 10A Standard Package: 25 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: Q9956916,732-1449 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327556-744824101 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.083" L x 0.728" W (27.50mm x 18.50mm) Current Rating (Max): 10A Standard Package: 25 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: Q9956916,732-1449 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1327556-744824101 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1327556-744824101
Filters - Common Mode Chokes 1327556-744824101
Manufacturer: Würth Elektronik Win Source Part Number: 1327556-744824101 Category: Filters>Common Mode Chokes Packaging: Bulk Voltage Rating - AC: 250V Size / Dimension: 1.083" L x 0.728" W (27.50mm x 18.50mm) Current Rating (Max): 10A Standard Package: 25 Mounting: Through Hole Filter Type: Power Line Height (Max): 1.299" (33.00mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 10 kHz DC Resistance (DCR) (Max): 7mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Vertical, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: Q9956916,732-1449 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327556-744824101
Category: Filters>Common Mode Chokes
Packaging: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 1.083" L x 0.728" W (27.50mm x 18.50mm)
Current Rating (Max): 10A
Standard Package: 25
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 1.299" (33.00mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 10 kHz
DC Resistance (DCR) (Max): 7mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Vertical, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: Q9956916,732-1449
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327556-744824101
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application RF Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details