Wurth Electronics ICS, Inc. Filters- Common Mode Chokes 744823422

Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMB Package: Bulk Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C Filter Type: Power Line Product Status: Active Voltage Rating - AC: 250V
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMB Package: Bulk Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C Filter Type: Power Line Product Status: Active Voltage Rating - AC: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters- Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters- Common Mode Chokes
Filters- Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters- Common Mode Chokes Series: WE-CMB Package: Bulk Package / Case: Vertical, 4 PC Pin Mounting Type: Through Hole Operating Temperature: -40°C ~ 125°C Filter Type: Power Line Product Status: Active Voltage Rating - AC: 250V

Manufacturer: Würth Elektronik
Category: Filters- Common Mode Chokes
Series: WE-CMB
Package: Bulk
Package / Case: Vertical, 4 PC Pin
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 125°C
Filter Type: Power Line
Product Status: Active
Voltage Rating - AC: 250V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters- Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details