Wurth Electronics ICS, Inc. Common Mode Chokes - 744823333 744823333

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857617-744823333 Series: WE-CMB Features: 3.3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857617-744823333 Series: WE-CMB Features: 3.3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744823333
857617-744823333
Common Mode Chokes - 744823333 857617-744823333
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857617-744823333 Series: WE-CMB Features: 3.3 mH @ 10 kHz Line Common Mode Choke DCR Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857617-744823333
Series: WE-CMB
Features: 3.3 mH @ 10 kHz Line Common Mode Choke DCR
Package: Tray
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857617-744823333
Product Name Common Mode Chokes - 744823333
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details