Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744822233

Description
Win Source Part Number: 1381127-744822233 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.689" L x 0.512" W (17.50mm x 13.00mm) Current Rating (Max): 1.5A Standard Package: 140 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 120mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1381127-744822233 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.689" L x 0.512" W (17.50mm x 13.00mm) Current Rating (Max): 1.5A Standard Package: 140 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 120mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1381127-744822233 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1381127-744822233
Filters - Common Mode Chokes 1381127-744822233
Win Source Part Number: 1381127-744822233 Category: Filters>Common Mode Chokes Series: WE-CMB Package: Bulk Voltage Rating - AC: 250V Size / Dimension: 0.689" L x 0.512" W (17.50mm x 13.00mm) Current Rating (Max): 1.5A Standard Package: 140 pcs Filter Type: Power Line Height (Max): 0.866" (22.00mm) Number of Lines: 2 Inductance @ Frequency: 3.3 mH @ 10 kHz DC Resistance (DCR) (Max): 120mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381127-744822233
Category: Filters>Common Mode Chokes
Series: WE-CMB
Package: Bulk
Voltage Rating - AC: 250V
Size / Dimension: 0.689" L x 0.512" W (17.50mm x 13.00mm)
Current Rating (Max): 1.5A
Standard Package: 140 pcs
Filter Type: Power Line
Height (Max): 0.866" (22.00mm)
Number of Lines: 2
Inductance @ Frequency: 3.3 mH @ 10 kHz
DC Resistance (DCR) (Max): 120mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381127-744822233
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details