Wurth Electronics ICS, Inc. Filters Common Mode Chokes 7448052303

Description
Alternative Parts (Cross-Reference): Cross Category: Filters Common Mode Chokes Manufacturer: Würth Elektronik Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 3mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Filters Common Mode Chokes Manufacturer: Würth Elektronik Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 3mOhm Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters Common Mode Chokes
Filters Common Mode Chokes
Alternative Parts (Cross-Reference): Cross Category: Filters Common Mode Chokes Manufacturer: Würth Elektronik Series: WE-CMBNC Package: Bulk Product Status: Active Filter Type: Power Line Inductance @ Frequency: 3 mH @ 10 kHz DC Resistance (DCR) (Max): 3mOhm Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Category: Filters Common Mode Chokes
Manufacturer: Würth Elektronik
Series: WE-CMBNC
Package: Bulk
Product Status: Active
Filter Type: Power Line
Inductance @ Frequency: 3 mH @ 10 kHz
DC Resistance (DCR) (Max): 3mOhm
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers