Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 7448041104

Description
Win Source Part Number: 1276448-7448041104 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 11A Standard Package: 25 Filter Type: Power Line Height (Max): 1.102" (28.00mm) Number of Lines: 2 Inductance @ Frequency: 4 mH @ 10 kHz DC Resistance (DCR) (Max): 8.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.102" L x 0.748" W (28.00mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-5590
Request a Quote Datasheet
Description
Win Source Part Number: 1276448-7448041104 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 11A Standard Package: 25 Filter Type: Power Line Height (Max): 1.102" (28.00mm) Number of Lines: 2 Inductance @ Frequency: 4 mH @ 10 kHz DC Resistance (DCR) (Max): 8.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.102" L x 0.748" W (28.00mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-5590
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1276448-7448041104 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276448-7448041104
Filters - Common Mode Chokes 1276448-7448041104
Win Source Part Number: 1276448-7448041104 Category: Filters>Common Mode Chokes Series: WE-CMBNC Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 11A Standard Package: 25 Filter Type: Power Line Height (Max): 1.102" (28.00mm) Number of Lines: 2 Inductance @ Frequency: 4 mH @ 10 kHz DC Resistance (DCR) (Max): 8.2mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.102" L x 0.748" W (28.00mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-5590

Win Source Part Number: 1276448-7448041104
Category: Filters>Common Mode Chokes
Series: WE-CMBNC
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 11A
Standard Package: 25
Filter Type: Power Line
Height (Max): 1.102" (28.00mm)
Number of Lines: 2
Inductance @ Frequency: 4 mH @ 10 kHz
DC Resistance (DCR) (Max): 8.2mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.102" L x 0.748" W (28.00mm x 19.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-5590

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1276448-7448041104
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N7 0402DC-4N7XJRW , 0402DC-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 4-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0049 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers