Wurth Electronics ICS, Inc. Inductors, Coils, Chokes Fixed Inductors 74479899111

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Multilayer Inductance: 110 nH Tolerance: ±20% Current Rating (Amps): 4 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Multilayer Inductance: 110 nH Tolerance: ±20% Current Rating (Amps): 4 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes Fixed Inductors Series: WE-PMI Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Type: Multilayer Inductance: 110 nH Tolerance: ±20% Current Rating (Amps): 4 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes Fixed Inductors
Series: WE-PMI
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Type: Multilayer
Inductance: 110 nH
Tolerance: ±20%
Current Rating (Amps): 4 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes Fixed Inductors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers