Wurth Electronics ICS, Inc. Fixed Inductors - 74479889210 74479889210

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908008-74479889210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 106.25mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479889210TR, 732-74479889210DKR, 732-74479889210CT
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908008-74479889210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 106.25mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479889210TR, 732-74479889210DKR, 732-74479889210CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74479889210 - 908008-74479889210 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74479889210
908008-74479889210
Fixed Inductors - 74479889210 908008-74479889210
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908008-74479889210 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 106.25mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-74479889210TR, 732-74479889210DKR, 732-74479889210CT

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908008-74479889210
Series: WE-PMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Multilayer Inductor 106.25mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-74479889210TR, 732-74479889210DKR, 732-74479889210CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908008-74479889210
Product Name Fixed Inductors - 74479889210
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-101Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details