Wurth Electronics ICS, Inc. Fixed Inductors - 74479887310A 74479887310A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805543-74479887310A Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 125mA Frequency - Self Resonant: 20MHz DC Resistance (DCR): 300mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 1MHz Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805543-74479887310A Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 125mA Frequency - Self Resonant: 20MHz DC Resistance (DCR): 300mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 1MHz Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479887310A
805543-74479887310A
Fixed Inductors - 74479887310A 805543-74479887310A
Manufacturer: Würth Elektronik Win Source Part Number: 805543-74479887310A Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 125mA Frequency - Self Resonant: 20MHz DC Resistance (DCR): 300mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 27 at 1MHz Current Rating (Amps): 850mA Inductance Frequency - Test: 1MHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805543-74479887310A
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Current - Saturation: 125mA
Frequency - Self Resonant: 20MHz
DC Resistance (DCR): 300mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 27 at 1MHz
Current Rating (Amps): 850mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 74479887310A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479887310A
Fixed Inductors 74479887310A
FIXED IND 10UH 850MA 300MOHM SMD

FIXED IND 10UH 850MA 300MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805543-74479887310A 74479887310A
Product Name Fixed Inductors - 74479887310A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Multilayer Multilayer; Multilayer
Inductance Range 10 microH 10 microH
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 850 milliamps 850 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-30N 026011C-30NXJRW , 026011C-30NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details