Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479887268A

Description
Win Source Part Number: 1040038-74479887268A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Q @ Freq: 25 @ 1MHz Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 250mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): SRN3015-6R8M; VLF252015MT-6R8M; VLS3015ET-6R8M-CA; VLS3012ET-6R8M-CA; DFE252012F-6R8M=P2; MDKK3030T6R8MM744798 87268 A; 74479887268A.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4515-1,732-4515- 2,732-4515-6 Current - Saturation (Isat): 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1040038-74479887268A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Q @ Freq: 25 @ 1MHz Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 250mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): SRN3015-6R8M; VLF252015MT-6R8M; VLS3015ET-6R8M-CA; VLS3012ET-6R8M-CA; DFE252012F-6R8M=P2; MDKK3030T6R8MM744798 87268 A; 74479887268A.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4515-1,732-4515- 2,732-4515-6 Current - Saturation (Isat): 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040038-74479887268A
Inductors, Coils, Chokes - Fixed Inductors 1040038-74479887268A
Win Source Part Number: 1040038-74479887268A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PMI Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Q @ Freq: 25 @ 1MHz Frequency - Self Resonant: 30MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 250mOhm Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): SRN3015-6R8M; VLF252015MT-6R8M; VLS3015ET-6R8M-CA; VLS3012ET-6R8M-CA; DFE252012F-6R8M=P2; MDKK3030T6R8MM744798 87268 A; 74479887268A.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4515-1,732-4515- 2,732-4515-6 Current - Saturation (Isat): 300mA

Win Source Part Number: 1040038-74479887268A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PMI
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Q @ Freq: 25 @ 1MHz
Frequency - Self Resonant: 30MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 250mOhm
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): SRN3015-6R8M; VLF252015MT-6R8M; VLS3015ET-6R8M-CA; VLS3012ET-6R8M-CA; DFE252012F-6R8M=P2; MDKK3030T6R8MM74479887268 A; 74479887268A.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-4515-1,732-4515-2,732-4515-6
Current - Saturation (Isat): 300mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040038-74479887268A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details