Wurth Electronics ICS, Inc. Fixed Inductors - 74479787222 74479787222

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857612-74479787222 Series: WE-PMI Features: 2.2 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14078-6, 732-14078-1, 732-14078-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857612-74479787222 Series: WE-PMI Features: 2.2 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14078-6, 732-14078-1, 732-14078-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479787222
857612-74479787222
Fixed Inductors - 74479787222 857612-74479787222
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857612-74479787222 Series: WE-PMI Features: 2.2 µH Inductor 1.5 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14078-6, 732-14078-1, 732-14078-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857612-74479787222
Series: WE-PMI
Features: 2.2 µH Inductor 1.5 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14078-6, 732-14078-1, 732-14078-2

Buy Now Datasheet
Fixed Inductors - 74479787222 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479787222
Fixed Inductors 74479787222
FIXED IND 2.2UH 1.5A 104MOHM SMD

FIXED IND 2.2UH 1.5A 104MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857612-74479787222 74479787222
Product Name Fixed Inductors - 74479787222 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Core Material Ferrite; Nickel Zinc Ferrite (NiZn)
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers