Wurth Electronics ICS, Inc. Fixed Inductors - 74479787210A 74479787210A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857610-74479787210A Series: WE-PMI Features: 1 µH Inductor 1.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3436-1, 732-3436-2, 732-3436-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857610-74479787210A Series: WE-PMI Features: 1 µH Inductor 1.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3436-1, 732-3436-2, 732-3436-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74479787210A - 857610-74479787210A - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74479787210A
857610-74479787210A
Fixed Inductors - 74479787210A 857610-74479787210A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857610-74479787210A Series: WE-PMI Features: 1 µH Inductor 1.7 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3436-1, 732-3436-2, 732-3436-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857610-74479787210A
Series: WE-PMI
Features: 1 µH Inductor 1.7 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3436-1, 732-3436-2, 732-3436-6

Buy Now Datasheet
Fixed Inductors - 74479787210A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479787210A
Fixed Inductors 74479787210A
FIXED IND 1UH 1.7A 55 MOHM SMD

FIXED IND 1UH 1.7A 55 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857610-74479787210A 74479787210A
Product Name Fixed Inductors - 74479787210A Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details