Wurth Electronics ICS, Inc. Fixed Inductors - 74479777310 74479777310

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908004-74479777310 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 625mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14077-1, 732-14077-2, 732-14077-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908004-74479777310 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 625mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14077-1, 732-14077-2, 732-14077-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479777310
908004-74479777310
Fixed Inductors - 74479777310 908004-74479777310
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908004-74479777310 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 625mOhm Max 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14077-1, 732-14077-2, 732-14077-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908004-74479777310
Series: WE-PMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Multilayer Inductor 625mOhm Max 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14077-1, 732-14077-2, 732-14077-6

Buy Now Datasheet
Fixed Inductors - 74479777310 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479777310
Fixed Inductors 74479777310
FIXED IND 10UH 650MA 625MOHM SMD

FIXED IND 10UH 650MA 625MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908004-74479777310 74479777310
Product Name Fixed Inductors - 74479777310 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite; Nickel Zinc Ferrite (NiZn)
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details