Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479776222

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327577-74479776222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 110mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2954-2,732-2954- 1,732-2954-6 Product Status: Obsolete Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327577-74479776222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 110mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2954-2,732-2954- 1,732-2954-6 Product Status: Obsolete Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327577-74479776222 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327577-74479776222
Inductors, Coils, Chokes - Fixed Inductors 1327577-74479776222
Manufacturer: Würth Elektronik Win Source Part Number: 1327577-74479776222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Q @ Freq: 10 @ 1MHz Frequency - Self Resonant: 75MHz DC Resistance (DCR): 110mOhm Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-2954-2,732-2954- 1,732-2954-6 Product Status: Obsolete Current - Saturation (Isat): 400mA RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327577-74479776222
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Q @ Freq: 10 @ 1MHz
Frequency - Self Resonant: 75MHz
DC Resistance (DCR): 110mOhm
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-2954-2,732-2954-1,732-2954-6
Product Status: Obsolete
Current - Saturation (Isat): 400mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327577-74479776222
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details