Wurth Electronics ICS, Inc. Fixed Inductors - 74479763222 74479763222

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908002-74479763222 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 375mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14076-2, 732-14076-1, 732-14076-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908002-74479763222 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 375mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14076-2, 732-14076-1, 732-14076-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74479763222 - 908002-74479763222 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74479763222
908002-74479763222
Fixed Inductors - 74479763222 908002-74479763222
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908002-74479763222 Series: WE-PMI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Multilayer Inductor 375mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14076-2, 732-14076-1, 732-14076-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908002-74479763222
Series: WE-PMI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Multilayer Inductor 375mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14076-2, 732-14076-1, 732-14076-6

Buy Now Datasheet
Fixed Inductors - 74479763222 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479763222
Fixed Inductors 74479763222
FIXED IND 2.2UH 800MA 375MOHM SM

FIXED IND 2.2UH 800MA 375MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908002-74479763222 74479763222
Product Name Fixed Inductors - 74479763222 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite; Nickel Zinc Ferrite (NiZn)
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details