Wurth Electronics ICS, Inc. Fixed Inductors - 74479763210 74479763210

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850368-74479763210 Series: WE-PMI Features: 1 µH Inductor 750 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3433-1, 732-3433-2, 732-3433-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850368-74479763210 Series: WE-PMI Features: 1 µH Inductor 750 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3433-1, 732-3433-2, 732-3433-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479763210
850368-74479763210
Fixed Inductors - 74479763210 850368-74479763210
Manufacturer: Wurth Electronics Inc Win Source Part Number: 850368-74479763210 Series: WE-PMI Features: 1 µH Inductor 750 mA Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3433-1, 732-3433-2, 732-3433-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 850368-74479763210
Series: WE-PMI
Features: 1 µH Inductor 750 mA
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3433-1, 732-3433-2, 732-3433-6

Buy Now Datasheet
Fixed Inductors - 74479763210 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479763210
Fixed Inductors 74479763210
FIXED IND 1UH 750MA 300 MOHM SMD

FIXED IND 1UH 750MA 300 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 850368-74479763210 74479763210
Product Name Fixed Inductors - 74479763210 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers