Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447962

Description
Win Source Part Number: 1351992-7447962 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 100 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 240MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 825 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik
Request a Quote Datasheet
Description
Win Source Part Number: 1351992-7447962 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 100 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 240MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 825 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1351992-7447962 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1351992-7447962
Inductors, Coils, Chokes - Fixed Inductors 1351992-7447962
Win Source Part Number: 1351992-7447962 Category: Inductors, Coils, Chokes - Fixed Inductors Series: WE-MI Type: Multilayer Package: Bulk Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 100 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Tolerance: ±10% Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 240MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 500mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Current Rating (Amps): 825 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Würth Elektronik

Win Source Part Number: 1351992-7447962
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: WE-MI
Type: Multilayer
Package: Bulk
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 100 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Tolerance: ±10%
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 240MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 500mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Current Rating (Amps): 825 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Mfr: Würth Elektronik

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1351992-7447962
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details