Wurth Electronics ICS, Inc. Fixed Inductors - 74479276210 74479276210

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908001-74479276210 Series: WE-PMCI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 75mOhm Max 0806 (2016 Metric) Package: Reel - TR Package: 0806 (2016 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9712-6, 732-9712-1, 732-9712-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908001-74479276210 Series: WE-PMCI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 75mOhm Max 0806 (2016 Metric) Package: Reel - TR Package: 0806 (2016 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9712-6, 732-9712-1, 732-9712-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74479276210
908001-74479276210
Fixed Inductors - 74479276210 908001-74479276210
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908001-74479276210 Series: WE-PMCI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 75mOhm Max 0806 (2016 Metric) Package: Reel - TR Package: 0806 (2016 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9712-6, 732-9712-1, 732-9712-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908001-74479276210
Series: WE-PMCI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 75mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-9712-6, 732-9712-1, 732-9712-2

Buy Now Datasheet
Fixed Inductors - 74479276210 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74479276210
Fixed Inductors 74479276210
FIXED IND 1UH 2A 75 MOHM SMD

FIXED IND 1UH 2A 75 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 908001-74479276210 74479276210
Product Name Fixed Inductors - 74479276210 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded
Inductance Range 1 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

680MA 83MOHM Inductor and Choke - 71-0402CS-6N8XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details