Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74479276124

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330663-74479276124 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±30% Frequency - Self Resonant: 180MHz DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9709-6,732-9709- 1,732-9709-2 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1330663-74479276124 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±30% Frequency - Self Resonant: 180MHz DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9709-6,732-9709- 1,732-9709-2 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1330663-74479276124 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330663-74479276124
Inductors, Coils, Chokes - Fixed Inductors 1330663-74479276124
Manufacturer: Würth Elektronik Win Source Part Number: 1330663-74479276124 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±30% Frequency - Self Resonant: 180MHz DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-9709-6,732-9709- 1,732-9709-2 Current - Saturation (Isat): 5.4A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1330663-74479276124
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 240 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±30%
Frequency - Self Resonant: 180MHz
DC Resistance (DCR): 23mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-9709-6,732-9709-1,732-9709-2
Current - Saturation (Isat): 5.4A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1330663-74479276124
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Inductance Range 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details