Wurth Electronics ICS, Inc. Fixed Inductors - 7447918 7447918

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130109-7447918 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Q at Freq: 50 at 2MHz Current Rating (Amps): 25mA Inductance Frequency - Test: 2MHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130109-7447918 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Q at Freq: 50 at 2MHz Current Rating (Amps): 25mA Inductance Frequency - Test: 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447918
1130109-7447918
Fixed Inductors - 7447918 1130109-7447918
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130109-7447918 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.051" (1.30mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Q at Freq: 50 at 2MHz Current Rating (Amps): 25mA Inductance Frequency - Test: 2MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130109-7447918
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Frequency - Self Resonant: 26MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.051" (1.30mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Q at Freq: 50 at 2MHz
Current Rating (Amps): 25mA
Inductance Frequency - Test: 2MHz

Buy Now
Fixed Inductors - 7447918 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447918
Fixed Inductors 7447918
FIXED IND 10UH 25MA 600 MOHM SMD

FIXED IND 10UH 25MA 600 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130109-7447918 7447918
Product Name Fixed Inductors - 7447918 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Nickel Zinc Ferrite (NiZn)
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details