Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447905

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327583-7447905 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14054-1,732-1405 4-2,732-14054-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327583-7447905 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14054-1,732-1405 4-2,732-14054-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327583-7447905 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327583-7447905
Inductors, Coils, Chokes - Fixed Inductors 1327583-7447905
Manufacturer: Würth Elektronik Win Source Part Number: 1327583-7447905 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Inductance: 1 µH Height - Seated (Max): 0.043" (1.10mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Nickel Zinc Ferrite (NiZn) Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 400mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14054-1,732-1405 4-2,732-14054-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327583-7447905
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 1 µH
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Nickel Zinc Ferrite (NiZn)
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 85MHz
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14054-1,732-14054-2,732-14054-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327583-7447905
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details