Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744786133A

Description
Win Source Part Number: 1040036-744786133A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B33NJ; MLG1608B33NJT000; LQW18AN33NJ00D; NLV32T-033J-PF; LQG18HN33NJ00D; CI160808-33NJ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6269-6,732-6269- 1,732-6269-2
Request a Quote Datasheet
Description
Win Source Part Number: 1040036-744786133A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B33NJ; MLG1608B33NJT000; LQW18AN33NJ00D; NLV32T-033J-PF; LQG18HN33NJ00D; CI160808-33NJ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6269-6,732-6269- 1,732-6269-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040036-744786133A
Inductors, Coils, Chokes - Fixed Inductors 1040036-744786133A
Win Source Part Number: 1040036-744786133A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.5GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 700mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): MLG1608B33NJ; MLG1608B33NJT000; LQW18AN33NJ00D; NLV32T-033J-PF; LQG18HN33NJ00D; CI160808-33NJ; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6269-6,732-6269- 1,732-6269-2

Win Source Part Number: 1040036-744786133A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MK
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.5GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 700mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): MLG1608B33NJ; MLG1608B33NJT000; LQW18AN33NJ00D; NLV32T-033J-PF; LQG18HN33NJ00D; CI160808-33NJ;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-6269-6,732-6269-1,732-6269-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040036-744786133A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details