Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744786127A

Description
Win Source Part Number: 1040034-744786127A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.7GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 650mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQW18AN27NJ00D; NLV32T-027J-EF; NLV32T-027J-PF; NLV25T-027J-EF; LQG18HN27NJ00D; LQW15AN27NJ00D; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6268-6,732-6268- 1,732-6268-2
Request a Quote Datasheet
Description
Win Source Part Number: 1040034-744786127A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.7GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 650mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQW18AN27NJ00D; NLV32T-027J-EF; NLV32T-027J-PF; NLV25T-027J-EF; LQG18HN27NJ00D; LQW15AN27NJ00D; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6268-6,732-6268- 1,732-6268-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040034-744786127A
Inductors, Coils, Chokes - Fixed Inductors 1040034-744786127A
Win Source Part Number: 1040034-744786127A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 27 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.7GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 650mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQW18AN27NJ00D; NLV32T-027J-EF; NLV32T-027J-PF; NLV25T-027J-EF; LQG18HN27NJ00D; LQW15AN27NJ00D; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6268-6,732-6268- 1,732-6268-2

Win Source Part Number: 1040034-744786127A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MK
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 27 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.7GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 650mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQW18AN27NJ00D; NLV32T-027J-EF; NLV32T-027J-PF; NLV25T-027J-EF; LQG18HN27NJ00D; LQW15AN27NJ00D;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-6268-6,732-6268-1,732-6268-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040034-744786127A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 3-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0037 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details