Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744786122A

Description
Win Source Part Number: 1040035-744786122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HK100522NJ-T; HK100522NJ-TV; 744784122A; NLV32T-022J-PF; LQW18AN22NJ00D; NLV25T-022J-PF; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6267-6,732-6267- 1,732-6267-2
Request a Quote Datasheet
Description
Win Source Part Number: 1040035-744786122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HK100522NJ-T; HK100522NJ-TV; 744784122A; NLV32T-022J-PF; LQW18AN22NJ00D; NLV25T-022J-PF; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6267-6,732-6267- 1,732-6267-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1040035-744786122A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1040035-744786122A
Inductors, Coils, Chokes - Fixed Inductors 1040035-744786122A
Win Source Part Number: 1040035-744786122A Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MK Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 22 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): HK100522NJ-T; HK100522NJ-TV; 744784122A; NLV32T-022J-PF; LQW18AN22NJ00D; NLV25T-022J-PF; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Würth Elektronik Other Names: 732-6267-6,732-6267- 1,732-6267-2

Win Source Part Number: 1040035-744786122A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MK
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): HK100522NJ-T; HK100522NJ-TV; 744784122A; NLV32T-022J-PF; LQW18AN22NJ00D; NLV25T-022J-PF;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Würth Elektronik
Other Names: 732-6267-6,732-6267-1,732-6267-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1040035-744786122A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
High Frequency & RF Inductors - 6-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6800 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details