Wurth Electronics ICS, Inc. Fixed Inductors - 744784215A 744784215A

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 766176-744784215A Series: WE-MK Packaging: Reel package Type: Multilayer Operating Temperature Range: -40°C ~ 120°C Package: 0402 (1005 Metric) Current Rating: 100mA Shielding: Unshielded Inductance: 150nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 550MHz Test Frequency: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 Ohm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 766176-744784215A Series: WE-MK Packaging: Reel package Type: Multilayer Operating Temperature Range: -40°C ~ 120°C Package: 0402 (1005 Metric) Current Rating: 100mA Shielding: Unshielded Inductance: 150nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 550MHz Test Frequency: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 Ohm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744784215A
766176-744784215A
Fixed Inductors - 744784215A 766176-744784215A
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 766176-744784215A Series: WE-MK Packaging: Reel package Type: Multilayer Operating Temperature Range: -40°C ~ 120°C Package: 0402 (1005 Metric) Current Rating: 100mA Shielding: Unshielded Inductance: 150nH Mounting: SMD Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 550MHz Test Frequency: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.2 Ohm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 766176-744784215A
Series: WE-MK
Packaging: Reel package
Type: Multilayer
Operating Temperature Range: -40°C ~ 120°C
Package: 0402 (1005 Metric)
Current Rating: 100mA
Shielding: Unshielded
Inductance: 150nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 550MHz
Test Frequency: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.2 Ohm Max
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 766176-744784215A
Product Name Fixed Inductors - 744784215A
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details