Wurth Electronics ICS, Inc. Fixed Inductors 74478418

Description
FIXED IND 18NH 200MA 650MOHM SMD
Description
FIXED IND 18NH 200MA 650MOHM SMD

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74478418 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74478418
Fixed Inductors 74478418
FIXED IND 18NH 200MA 650MOHM SMD

FIXED IND 18NH 200MA 650MOHM SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number 74478418
Product Name Fixed Inductors
Operating Temperature -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Multilayer; Multilayer
Core Material Ceramic; Ceramic
Inductance Range 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details