Wurth Electronics ICS, Inc. Fixed Inductors - 744784018A 744784018A

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907997-744784018A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6224-2, 732-6224-1, 732-6224-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907997-744784018A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6224-2, 732-6224-1, 732-6224-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744784018A
907997-744784018A
Fixed Inductors - 744784018A 907997-744784018A
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907997-744784018A Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-6224-2, 732-6224-1, 732-6224-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907997-744784018A
Series: WE-MK
Operating Temperature Range: -40°C ~ 120°C
Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-6224-2, 732-6224-1, 732-6224-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907997-744784018A
Product Name Fixed Inductors - 744784018A
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details