Wurth Electronics ICS, Inc. Fixed Inductors - 744784012 744784012

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907996-744784012 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744784012TR, 732-744784012DKR, 732-744784012CT
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907996-744784012 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744784012TR, 732-744784012DKR, 732-744784012CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744784012
907996-744784012
Fixed Inductors - 744784012 907996-744784012
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907996-744784012 Series: WE-MK Operating Temperature Range: -40°C ~ 120°C Features: Unshielded Multilayer Inductor 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-744784012TR, 732-744784012DKR, 732-744784012CT

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907996-744784012
Series: WE-MK
Operating Temperature Range: -40°C ~ 120°C
Features: Unshielded Multilayer Inductor 120mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-744784012TR, 732-744784012DKR, 732-744784012CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907996-744784012
Product Name Fixed Inductors - 744784012
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details