Wurth Electronics ICS, Inc. Fixed Inductors - 7447798720 7447798720

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812227-7447798720 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.2μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 6A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812227-7447798720 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.2μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 6A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447798720
812227-7447798720
Fixed Inductors - 7447798720 812227-7447798720
Manufacturer: Würth Elektronik Win Source Part Number: 812227-7447798720 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.2μH Tolerance: ±30% Material - Core: Nickel Zinc Ferrite (NiZn) Current - Saturation: 6A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.252" (6.40mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812227-7447798720
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 7.2μH
Tolerance: ±30%
Material - Core: Nickel Zinc Ferrite (NiZn)
Current - Saturation: 6A
Frequency - Self Resonant: 31MHz
DC Resistance (DCR): 12.8mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.252" (6.40mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 812227-7447798720
Product Name Fixed Inductors - 7447798720
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 7.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-15N 0402DC-15NXJRW , 0402DC-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details