Wurth Electronics ICS, Inc. Fixed Inductors - 7447798271 7447798271

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851309-7447798271 Series: WE-PDF Features: 27 µH Inductor 4.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2421-6, 732-2421-2, 732-2421-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851309-7447798271 Series: WE-PDF Features: 27 µH Inductor 4.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2421-6, 732-2421-2, 732-2421-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7447798271 - 851309-7447798271 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7447798271
851309-7447798271
Fixed Inductors - 7447798271 851309-7447798271
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851309-7447798271 Series: WE-PDF Features: 27 µH Inductor 4.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2421-6, 732-2421-2, 732-2421-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 851309-7447798271
Series: WE-PDF
Features: 27 µH Inductor 4.3 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2421-6, 732-2421-2, 732-2421-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 851309-7447798271
Product Name Fixed Inductors - 7447798271
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details