Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447798151

Description
Win Source Part Number: 1381121-7447798151 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 15 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 19MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 25.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Current Rating (Amps): 5.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 4A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381121-7447798151 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 15 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 19MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 25.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Current Rating (Amps): 5.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 4A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381121-7447798151 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381121-7447798151
Inductors, Coils, Chokes - Fixed Inductors 1381121-7447798151
Win Source Part Number: 1381121-7447798151 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDF Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm) Inductance: 15 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 500 pcs Tolerance: ±20% Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 19MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 25.8mOhm Max Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. Current Rating (Amps): 5.45 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 4A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381121-7447798151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PDF
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.402" L x 0.402" W (10.20mm x 10.20mm)
Inductance: 15 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 500 pcs
Tolerance: ±20%
Material - Core: Nickel Zinc Ferrite (NiZn)
Frequency - Self Resonant: 19MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 25.8mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
Current Rating (Amps): 5.45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 4A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381121-7447798151
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details