Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7447789147

Description
Win Source Part Number: 1381119-7447789147 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Robust Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 47 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 13.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381119-7447789147 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Robust Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 47 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 13.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381119-7447789147 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381119-7447789147
Inductors, Coils, Chokes - Fixed Inductors 1381119-7447789147
Win Source Part Number: 1381119-7447789147 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PD Robust Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 47 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 13.5MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 360mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 1A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381119-7447789147
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PD Robust
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 47 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 13.5MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 360mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 1A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381119-7447789147
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details