Wurth Electronics ICS, Inc. Fixed Inductors - 744778910 744778910

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198367-744778910 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 1.83 A Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 3.5052 mm Tolerance: 20 % Impedance: 64 mΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 23 MHz Composition: Wirewound Height: 3.2 mm Weight: 4.535924 g Resistance: 72 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 72 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Max DC Current: 1.83 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.83 A Saturation Current: 2.2 A Series Resistance: 72 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198367-744778910 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 1.83 A Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 3.5052 mm Tolerance: 20 % Impedance: 64 mΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 23 MHz Composition: Wirewound Height: 3.2 mm Weight: 4.535924 g Resistance: 72 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 72 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Max DC Current: 1.83 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.83 A Saturation Current: 2.2 A Series Resistance: 72 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744778910 - 1198367-744778910 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744778910
1198367-744778910
Fixed Inductors - 744778910 1198367-744778910
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198367-744778910 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 1.83 A Length: 7.3 mm Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 3.5052 mm Tolerance: 20 % Impedance: 64 mΩ Test Frequency: 1 kHz Core Material: Ferrite Self Resonant Frequency: 23 MHz Composition: Wirewound Height: 3.2 mm Weight: 4.535924 g Resistance: 72 mΩ Number of Pins: 2 Width: 7.3 mm Categories: Fixed Inductors DC Resistance (DCR): 72 mΩ Case / Package: Nonstandard Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Max DC Current: 1.83 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.83 A Saturation Current: 2.2 A Series Resistance: 72 mΩ REACH SVHC: Unknown Lead Pitch: 4 mm Inductance Tolerance: 20 % Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198367-744778910
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 1.83 A
Length: 7.3 mm
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 3.5052 mm
Tolerance: 20 %
Impedance: 64 mΩ
Test Frequency: 1 kHz
Core Material: Ferrite
Self Resonant Frequency: 23 MHz
Composition: Wirewound
Height: 3.2 mm
Weight: 4.535924 g
Resistance: 72 mΩ
Number of Pins: 2
Width: 7.3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 72 mΩ
Case / Package: Nonstandard
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Max DC Current: 1.83 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.83 A
Saturation Current: 2.2 A
Series Resistance: 72 mΩ
REACH SVHC: Unknown
Lead Pitch: 4 mm
Inductance Tolerance: 20 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1198367-744778910
Product Name Fixed Inductors - 744778910
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.56uH 371Ohm 7.9MHz Inductor and Choke - 71-0603AF-561XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details