Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 7447786122

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Max): 0.201" (5.10mm) Type: Drum Core, Wirewound
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Max): 0.201" (5.10mm) Type: Drum Core, Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-PD Robust Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Max): 0.201" (5.10mm) Type: Drum Core, Wirewound

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-PD Robust
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: Nonstandard
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Max): 0.201" (5.10mm)
Type: Drum Core, Wirewound

Buy Now Datasheet
Fixed Inductors - 7447786122 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447786122
Fixed Inductors 7447786122
FIXED IND 22UH 2A 115 MOHM SMD

FIXED IND 22UH 2A 115 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7447786122
Product Name Inductors, Coils, Chokes -Fixed Inductors Fixed Inductors
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details