Wurth Electronics ICS, Inc. Fixed Inductors - 7447786008 7447786008

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130095-7447786008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 47MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130095-7447786008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 47MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447786008
1130095-7447786008
Fixed Inductors - 7447786008 1130095-7447786008
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130095-7447786008 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 8.2μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 2.1A Frequency - Self Resonant: 47MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 80mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130095-7447786008
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 8.2μH
Tolerance: ±25%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.1A
Frequency - Self Resonant: 47MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 80mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.201" (5.10mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130095-7447786008
Product Name Fixed Inductors - 7447786008
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details