Wurth Electronics ICS, Inc. Fixed Inductors - 7447786001 7447786001

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130094-7447786001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Self Resonant: 180MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130094-7447786001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Self Resonant: 180MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447786001
1130094-7447786001
Fixed Inductors - 7447786001 1130094-7447786001
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130094-7447786001 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±25% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 5.5A Frequency - Self Resonant: 180MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 34mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.201" (5.10mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130094-7447786001
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±25%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 5.5A
Frequency - Self Resonant: 180MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 34mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.201" (5.10mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7447786001 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447786001
Fixed Inductors 7447786001
FIXED IND 1UH 5A 34 MOHM SMD

FIXED IND 1UH 5A 34 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130094-7447786001 7447786001
Product Name Fixed Inductors - 7447786001 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125964P - RS Components, Ltd.
Specs
Inductance Range 1200 microH
Rated DC Current 140 milliamps
Standards and Certifications RoHS
View Details