Wurth Electronics ICS, Inc. Fixed Inductors - 7447785115 7447785115

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809392-7447785115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809392-7447785115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7447785115
809392-7447785115
Fixed Inductors - 7447785115 809392-7447785115
Manufacturer: Würth Elektronik Win Source Part Number: 809392-7447785115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.4A Frequency - Self Resonant: 28MHz DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809392-7447785115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 1.4A
Frequency - Self Resonant: 28MHz
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7447785115 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7447785115
Fixed Inductors 7447785115
FIXED IND 15UH 1.6A 200 MOHM SMD

FIXED IND 15UH 1.6A 200 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809392-7447785115 7447785115
Product Name Fixed Inductors - 7447785115 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details