Wurth Electronics ICS, Inc. Fixed Inductors - 744778510 744778510

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809684-744778510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809684-744778510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744778510 - 809684-744778510 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744778510
809684-744778510
Fixed Inductors - 744778510 809684-744778510
Manufacturer: Würth Elektronik Win Source Part Number: 809684-744778510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.6A Frequency - Self Resonant: 37MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809684-744778510
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 1.6A
Frequency - Self Resonant: 37MHz
DC Resistance (DCR): 125mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744778510 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744778510
Fixed Inductors 744778510
FIXED IND 10UH 1.9A 125 MOHM SMD

FIXED IND 10UH 1.9A 125 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809684-744778510 744778510
Product Name Fixed Inductors - 744778510 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH
DCR 0.1250 ohms 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details